Panduit Corp. Terminals - Rectangular Connectors LCD6-14AH-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11822-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11822-ND
Terminals - Rectangular Connectors 298-11822-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Term, 45Deg Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0962 - Newark, An Avnet Company
Chicago, IL, United States
Term, 45Deg Compression Lug, M6, 6Awg; Product Range Panduit
52AH0962
Term, 45Deg Compression Lug, M6, 6Awg; Product Range Panduit 52AH0962
TERM, 45DEG COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCD-H Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 45DEG COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCD-H Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11822-ND 52AH0962
Product Name Terminals - Rectangular Connectors Term, 45Deg Compression Lug, M6, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details