Panduit Corp. #2 Awg Wire, 45 Angle Tongue, 1/2 Bolt Hole, 1.75 Hole Spacing Rohs Compliant Panduit LCD2-12H-Q

Description
#2 AWG Wire, 45 Angle Tongue, 1/2" Bolt Hole, 1.75" Hole Spacing RoHS Compliant: Yes
Description
#2 AWG Wire, 45 Angle Tongue, 1/2" Bolt Hole, 1.75" Hole Spacing RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
#2 Awg Wire, 45 Angle Tongue, 1/2 Bolt Hole, 1.75 Hole Spacing Rohs Compliant Panduit - 66H1496 - Newark, An Avnet Company
Chicago, IL, United States
#2 Awg Wire, 45 Angle Tongue, 1/2 Bolt Hole, 1.75 Hole Spacing Rohs Compliant Panduit
66H1496
#2 Awg Wire, 45 Angle Tongue, 1/2 Bolt Hole, 1.75 Hole Spacing Rohs Compliant Panduit 66H1496
#2 AWG Wire, 45 Angle Tongue, 1/2" Bolt Hole, 1.75" Hole Spacing RoHS Compliant: Yes

#2 AWG Wire, 45 Angle Tongue, 1/2" Bolt Hole, 1.75" Hole Spacing RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Hookup Wires
Product Number 66H1496
Product Name #2 Awg Wire, 45 Angle Tongue, 1/2 Bolt Hole, 1.75 Hole Spacing Rohs Compliant Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Plastic General All-purpose Cordage - 1830 / 1831 / 1832 / 1833 / 1834 / 1835 / 1836 / 1837 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 to 600 volts
Nominal Diameter 0.2370 to 0.7130 inch (6.02 to 18.11 mm)
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Extra Flexible PVC Lead Wire - NEF 32-2546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details