Panduit Corp. Lugs LCD2/0-14A-X

Description
Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 1/4 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 1/4 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-11806-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 1/4 Stud

Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 1/4 Stud

Buy Now Datasheet
Lugs - 5457-LCD2/0-14A-X-ND - DigiKey
Thief River Falls, MN, United States
CONN TERM RECT TONG 2/0 AWG #1/4

CONN TERM RECT TONG 2/0 AWG #1/4

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 1054659-LCD2/0-14A-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1054659-LCD2/0-14A-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1054659-LCD2/0-14A-X
Win Source Part Number: 1054659-LCD2/0-14A-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 2.700" (68.58mm) Insulation: Non-Insulated Tab Thickness: 0.130" (3.30mm) Stud/Tab Size: 1/4 Stud Terminal Style: Two Stud Holes Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Diameter - Ring ID: 0.270" (6.86mm) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): LCAX2/0-38-X; LCAX2/0-12-X; LCA2/0-56-XLCD2/0-14 A-X.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11806,LCD2/0-14A -X-ND,07498338324,-3 255-LCD2/0-14A-X Base Product Number: LCD2

Win Source Part Number: 1054659-LCD2/0-14A-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Black
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 2.700" (68.58mm)
Insulation: Non-Insulated
Tab Thickness: 0.130" (3.30mm)
Stud/Tab Size: 1/4 Stud
Terminal Style: Two Stud Holes
Diameter - Barrel ID: 0.450" (11.43mm)
Diameter - Barrel OD: 0.580" (14.73mm)
Diameter - Ring ID: 0.270" (6.86mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): LCAX2/0-38-X; LCAX2/0-12-X; LCA2/0-56-XLCD2/0-14A-X.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11806,LCD2/0-14A-X-ND,07498338324,-3255-LCD2/0-14A-X
Base Product Number: LCD2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11806-ND 1054659-LCD2/0-14A-X
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details