Panduit Corp. Terminals - Rectangular Connectors LCCX6-38AC-L

Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-22229-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-22229-ND
Terminals - Rectangular Connectors 298-22229-ND
CONN TERM RECT TONG 6 AWG #3/8

CONN TERM RECT TONG 6 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCCX6-38AC-L
Terminals LCCX6-38AC-L
Terminals Copp Comp Lug 2H #6 AWG Flex 3

Terminals Copp Comp Lug 2H #6 AWG Flex 3

Buy Now Datasheet
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit - 52AH0869 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit
52AH0869
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit 52AH0869
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-22229-ND LCCX6-38AC-L 52AH0869
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details