Panduit Corp. Terminals - Rectangular Connectors LCCX4/0-12-X

Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14870-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14870-ND
Terminals - Rectangular Connectors 298-14870-ND
CONN TERM RECT TONG 4/0 AWG #1/2

CONN TERM RECT TONG 4/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit - 52AH0862 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit
52AH0862
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit 52AH0862
TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCCX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LCCX4/0-12-X
Terminals LCCX4/0-12-X
Terminals Copp Comp Lug 2H 4/0 AWG Flex

Terminals Copp Comp Lug 2H 4/0 AWG Flex

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14870-ND 52AH0862 LCCX4/0-12-X
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details