Panduit Corp. Terminals - Rectangular Connectors LCCX350-12-6

Description
CONN TERM RECT TONG 350 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 350 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14868-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14868-ND
Terminals - Rectangular Connectors 298-14868-ND
CONN TERM RECT TONG 350 MCM #1/2

CONN TERM RECT TONG 350 MCM #1/2

Buy Now Datasheet
Compression Lug, 1/2, Crimp; Product Range Panduit - 08J1939 - Newark, An Avnet Company
Chicago, IL, United States
Compression Lug, 1/2, Crimp; Product Range Panduit
08J1939
Compression Lug, 1/2, Crimp; Product Range Panduit 08J1939
COMPRESSION LUG, 1/2", CRIMP; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

COMPRESSION LUG, 1/2", CRIMP; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/2"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LCCX350-12-6
Terminals LCCX350-12-6
Terminals Copp Comp Lug 2H 350 kcmil Flex

Terminals Copp Comp Lug 2H 350 kcmil Flex

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14868-ND 08J1939 LCCX350-12-6
Product Name Terminals - Rectangular Connectors Compression Lug, 1/2, Crimp; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details