Panduit Corp. Terminals - Rectangular Connectors LCCF250-12-X

Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14855-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14855-ND
Terminals - Rectangular Connectors 298-14855-ND
CONN TERM RECT TONG 250 MCM #1/2

CONN TERM RECT TONG 250 MCM #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCCF250-12-X
Terminals LCCF250-12-X
Terminals Copp Comp Lug 2H 250 kcmi

Terminals Copp Comp Lug 2H 250 kcmi

Buy Now Datasheet
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit - 52AH0846 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit
52AH0846
Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit 52AH0846
TERMINAL, COMPRESSION LUG, M12, 250KCMIL; Product Range:Pan-Lug LCCF Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 250KCMIL; Product Range:Pan-Lug LCCF Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14855-ND LCCF250-12-X 52AH0846
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M12, 250Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1788747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details