Panduit Corp. Terminals - Rectangular Connectors LCC4-14B-L

Description
CONN TERM RECT TONG 2-4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2-4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14833-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14833-ND
Terminals - Rectangular Connectors 298-14833-ND
CONN TERM RECT TONG 2-4 AWG #1/4

CONN TERM RECT TONG 2-4 AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC4-14B-L
Terminals LCC4-14B-L
Terminals Copp Comp Lug 2H #4 - #3 AWG ST

Terminals Copp Comp Lug 2H #4 - #3 AWG ST

Buy Now Datasheet
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit - 52AH0901 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
52AH0901
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit 52AH0901
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14833-ND LCC4-14B-L 52AH0901
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details