Panduit Corp. Terminals - Rectangular Connectors LCC3/0-38D-X

Description
CONN TERM RECT TONG 3/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14823-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14823-ND
Terminals - Rectangular Connectors 298-14823-ND
CONN TERM RECT TONG 3/0 AWG #3/8

CONN TERM RECT TONG 3/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC3/0-38D-X
Terminals LCC3/0-38D-X
Terminals Copp Comp Lug 2H 3/0 AWG 3/8

Terminals Copp Comp Lug 2H 3/0 AWG 3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit - 52AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit
52AH0893
Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit 52AH0893
TERMINAL, COMPRESSION LUG, M10, 3/0AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 3/0AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14823-ND LCC3/0-38D-X 52AH0893
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Dual Wire Ferrules - 2794.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details