Panduit Corp. Terminals - Rectangular Connectors LCC2-12W-Q

Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19890-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19890-ND
Terminals - Rectangular Connectors 298-19890-ND
CONN TERM RECT TONG 2 AWG #1/2

CONN TERM RECT TONG 2 AWG #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCC2-12W-Q
Terminals LCC2-12W-Q
Terminals Copp Comp Lug 2H #2 AWG 1/2

Terminals Copp Comp Lug 2H #2 AWG 1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit - 52AH0880 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
52AH0880
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit 52AH0880
TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCC-W Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-19890-ND LCC2-12W-Q 52AH0880
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details