CONN TERM RECT TONG 2 AWG #1/2
Terminals Copp Comp Lug 2H #2 AWG 1/2
TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCC Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-14811-ND | LCC2-12-Q | 52AH0879 |
| Product Name | Terminals - Rectangular Connectors | Terminals | Terminal, Compression Lug, M12, 2Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |