Panduit Corp. Terminals - Rectangular Connectors LCBX6-38-L

Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11777-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11777-ND
Terminals - Rectangular Connectors 298-11777-ND
CONN TERM RECT TONG 6 AWG #3/8

CONN TERM RECT TONG 6 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCBX6-38-L
Terminals LCBX6-38-L
Terminals Copp Comp Lug 1H #6 Awg

Terminals Copp Comp Lug 1H #6 Awg

Buy Now Datasheet
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit - 52AH0825 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit
52AH0825
Terminal, Compression Lug, M10, 6Awg; Product Range Panduit 52AH0825
TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11777-ND LCBX6-38-L 52AH0825
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
METRIC SCREW TERMINAL (YELLOW) - 7695-7 - Keystone Electronics Corp.
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details