Panduit Corp. Terminals - Rectangular Connectors LCBX4/0-38-X

Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14793-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14793-ND
Terminals - Rectangular Connectors 298-14793-ND
CONN TERM RECT TONG 4/0 AWG #3/8

CONN TERM RECT TONG 4/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCBX4/0-38-X
Terminals LCBX4/0-38-X
Terminals Copp Comp Lug 1 Hole 4/0 AWG

Terminals Copp Comp Lug 1 Hole 4/0 AWG

Buy Now Datasheet
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit - 52AH0823 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
52AH0823
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit 52AH0823
TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:Pan-Lug LCBX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14793-ND LCBX4/0-38-X 52AH0823
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details