Panduit Corp. Terminals - Rectangular Connectors LCB8-38-L

Description
CONN TERM RECT TONG 8 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14784-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14784-ND
Terminals - Rectangular Connectors 298-14784-ND
CONN TERM RECT TONG 8 AWG #3/8

CONN TERM RECT TONG 8 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit - 52AH0843 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit
52AH0843
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit 52AH0843
TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCB8-38-L
Terminals LCB8-38-L
Terminals Copp Comp Lug 1 Hole #8 AWG

Terminals Copp Comp Lug 1 Hole #8 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14784-ND 52AH0843 LCB8-38-L
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 8Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Terminal Posts - 1613705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Terminals - Turret Connectors - 36-1598-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details