Panduit Corp. Terminals - Rectangular Connectors LCB4/0-38-X

Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11769-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11769-ND
Terminals - Rectangular Connectors 298-11769-ND
CONN TERM RECT TONG 4/0 AWG #3/8

CONN TERM RECT TONG 4/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit - 06C1132 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit
06C1132
Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit 06C1132
TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:LCB Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4/0AWG; Product Range:LCB Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LCB4/0-38-X
Terminals LCB4/0-38-X
Terminals Copper Comp Lug 1H 4/0 AWG

Terminals Copper Comp Lug 1H 4/0 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11769-ND 06C1132 LCB4/0-38-X
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 4/0Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Terminals - Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details