Panduit Corp. Terminals - Rectangular Connectors LCB2-14-Q

Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote
Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a rectangular connector terminal designed for use with 2 AWG stranded copper wire, suitable for various applications. It features a high conductivity seamless copper tube with an electro-tin plating, ensuring reliable electrical performance. The wire strip length required for installation is 1-1/4 inches, and it accommodates a stud size of 1/4 inch. This connector is UL listed for applications up to 35kV, with a temperature rating of 90°C. It includes color-coded barrel markings for easy identification and has a beveled wire entry for improved usability. The product is certified by C.S.A, making it a suitable choice for engineers seeking a dependable connector for high-voltage applications.

Datasheet Summary
Powered by GS/AI

The product is a rectangular connector terminal designed for use with 2 AWG stranded copper wire, suitable for various applications. It features a high conductivity seamless copper tube with an electro-tin plating, ensuring reliable electrical performance. The wire strip length required for installation is 1-1/4 inches, and it accommodates a stud size of 1/4 inch. This connector is UL listed for applications up to 35kV, with a temperature rating of 90°C. It includes color-coded barrel markings for easy identification and has a beveled wire entry for improved usability. The product is certified by C.S.A, making it a suitable choice for engineers seeking a dependable connector for high-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14769-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14769-ND
Terminals - Rectangular Connectors 298-14769-ND
CONN TERM RECT TONG 2 AWG #1/4

CONN TERM RECT TONG 2 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit - 72P1855 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit
72P1855
Terminal, Compression Lug, M6, 2Awg; Product Range Panduit 72P1855
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LCB2-14-Q
Terminals LCB2-14-Q
Terminals Copp Comp Lug 1 Hole #2 AWG

Terminals Copp Comp Lug 1 Hole #2 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14769-ND 72P1855 LCB2-14-Q
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Terminals - Turret Connectors - 36-1559-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details