Panduit Corp. Electronic Connector LCB1-10-E

Description
CONN TERM RECT TONG 1 AWG #10 Product overview: LCB1-10-E from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCB1-10-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #10 Product overview: LCB1-10-E from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCB1-10-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 395-LCB1-10-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
395-LCB1-10-E
Electronic Connector 395-LCB1-10-E
CONN TERM RECT TONG 1 AWG #10 Product overview: LCB1-10-E from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCB1-10-E can be used for catalog matching and distributor lookup.

CONN TERM RECT TONG 1 AWG #10 Product overview: LCB1-10-E from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Lugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 395-LCB1-10-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - LCB1-10-E - 1051884-LCB1-10-E - Win Source Electronics
Laguna Hills, CA, United States
Terminals - LCB1-10-E
1051884-LCB1-10-E
Terminals - LCB1-10-E 1051884-LCB1-10-E
Manufacturer: Panduit Corp Win Source Part Number: 1051884-LCB1-10-E Packaging: Bulk Color: Green Termination: Crimp, Barrel Contact Finish: Electro-Tin Wire Gauge: 1 AWG Mounting: Free Hanging (In-Line) Terminal Type: Rectangular Tongue Width - Outer Edges: 0.700" (17.78mm) Length - Overall: 2.300" (58.42mm) Insulation: Non-Insulated Tab Thickness: 0.110" (2.79mm) Stud/Tab Size: 10 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.360" (9.14mm) Diameter - Barrel OD: 0.470" (11.94mm) Diameter - Ring ID: 0.200" (5.08mm) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 1051884-LCB1-10-E
Packaging: Bulk
Color: Green
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Wire Gauge: 1 AWG
Mounting: Free Hanging (In-Line)
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.700" (17.78mm)
Length - Overall: 2.300" (58.42mm)
Insulation: Non-Insulated
Tab Thickness: 0.110" (2.79mm)
Stud/Tab Size: 10 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.360" (9.14mm)
Diameter - Barrel OD: 0.470" (11.94mm)
Diameter - Ring ID: 0.200" (5.08mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 395-LCB1-10-E 1051884-LCB1-10-E
Product Name Electronic Connector Terminals - LCB1-10-E
Termination Crimp, Barrel Crimp, Barrel
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers