Panduit Corp. Terminals - Rectangular Connectors LCB1/0-38-X

Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11763-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11763-ND
Terminals - Rectangular Connectors 298-11763-ND
CONN TERM RECT TONG 1/0 AWG #3/8

CONN TERM RECT TONG 1/0 AWG #3/8

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCB1/0-38-X
Terminals LCB1/0-38-X
Terminals Copper Comp Lug 1H 1/0 AWG

Terminals Copper Comp Lug 1H 1/0 AWG

Buy Now Datasheet
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit - 72P1853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
72P1853
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit 72P1853
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11763-ND LCB1/0-38-X 72P1853
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details