Panduit Corp. Terminals - Rectangular Connectors LCAX8-14-L

Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11761-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11761-ND
Terminals - Rectangular Connectors 298-11761-ND
CONN TERM RECT TONG 8 AWG #1/4

CONN TERM RECT TONG 8 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit - 14AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit
14AC0754
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit 14AC0754
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet
COPPER LUG, 1 HOLE, #8 AWG, 1/4 BOLT - 70044050 - Allied Electronics, Inc.
Fort Worth, TX, USA
COPPER LUG, 1 HOLE, #8 AWG, 1/4 BOLT
70044050
COPPER LUG, 1 HOLE, #8 AWG, 1/4 BOLT 70044050
Flex Conductor, One-Hole, Standard Barrel with Window Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Flexible, Extra-Flexible and Code Stranded Copper Conductors Type LCAX Can be used with code conductor and flex conductor class: G, H, I, K, M and Locomotive Generously beveled wire entry prevents bent back strands when inserting conductor into barrel Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies American Bureau of Shipping Type Approved

Flex Conductor, One-Hole, Standard Barrel with Window Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Flexible, Extra-Flexible and Code Stranded Copper Conductors
Type LCAX

  • Can be used with code conductor and flex conductor class: G, H, I, K, M and Locomotive
  • Generously beveled wire entry prevents bent back strands when inserting conductor into barrel
  • Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection
  • Inspection window to visually assure full conductor insertion
  • Tin plated to inhibit corrosion
  • UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies
  • American Bureau of Shipping Type Approved
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11761-ND 14AC0754 70044050
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 8Awg; Product Range Panduit COPPER LUG, 1 HOLE, #8 AWG, 1/4 BOLT
Terminal Type Rectangular Tongue Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details