Panduit Corp. Terminals - Rectangular Connectors LCAS3/0-56-X

Description
CONN TERM RECT TONG 3/0AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14724-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14724-ND
Terminals - Rectangular Connectors 298-14724-ND
CONN TERM RECT TONG 3/0AWG #5/16

CONN TERM RECT TONG 3/0AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit - 52AH0763 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit
52AH0763
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit 52AH0763
TERMINAL, COMPRESSION LUG, M8, 3/0AWG; Product Range:Pan-Lug LCAS Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 3/0AWG; Product Range:Pan-Lug LCAS Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14724-ND 52AH0763
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-9 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details