Panduit Corp. Terminals - Rectangular Connectors LCAS2-12-Q

Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14722-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14722-ND
Terminals - Rectangular Connectors 298-14722-ND
CONN TERM RECT TONG 2 AWG #1/2

CONN TERM RECT TONG 2 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit - 52AH0753 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
52AH0753
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit 52AH0753
TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCAS Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCAS Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14722-ND 52AH0753
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details