Panduit Corp. Terminals - Rectangular Connectors LCAN8-6-L

Description
CONN TERM RECT TONG 8 AWG #6
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14715-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14715-ND
Terminals - Rectangular Connectors 298-14715-ND
CONN TERM RECT TONG 8 AWG #6

CONN TERM RECT TONG 8 AWG #6

Buy Now Datasheet
Terminal, Compression Lug, M3.5, 8Awg; Product Range Panduit - 73C3163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M3.5, 8Awg; Product Range Panduit
73C3163
Terminal, Compression Lug, M3.5, 8Awg; Product Range Panduit 73C3163
TERMINAL, COMPRESSION LUG, M3.5, 8AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M3.5; Stud Size - Imperial:#6 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M3.5, 8AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M3.5; Stud Size - Imperial:#6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14715-ND 73C3163
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M3.5, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1571238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details