CONN TERM RECT TONG 2 AWG #1/4
TERMINAL, COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11677-ND | 52AH0738 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M6, 2Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |