Panduit Corp. Terminals - Rectangular Connectors LCAN1/0-10-X

Description
CONN TERM RECT TONG 1/0 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11672-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11672-ND
Terminals - Rectangular Connectors 298-11672-ND
CONN TERM RECT TONG 1/0 AWG #10

CONN TERM RECT TONG 1/0 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 1/0Awg; Product Range Panduit - 64K1323 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 1/0Awg; Product Range Panduit
64K1323
Terminal, Compression Lug, M5, 1/0Awg; Product Range Panduit 64K1323
TERMINAL, COMPRESSION LUG, M5, 1/0AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 1/0AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11672-ND 64K1323
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 1/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data