Panduit Corp. Terminals - Rectangular Connectors LCAF1-38-X

Description
CONN TERM RECT TONG 1 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14679-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14679-ND
Terminals - Rectangular Connectors 298-14679-ND
CONN TERM RECT TONG 1 AWG #3/8

CONN TERM RECT TONG 1 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 1Awg; Product Range Panduit - 52AH0714 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1Awg; Product Range Panduit
52AH0714
Terminal, Compression Lug, M10, 1Awg; Product Range Panduit 52AH0714
TERMINAL, COMPRESSION LUG, M10, 1AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14679-ND 52AH0714
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 1Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Insulated Ferrules - 2500.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details