Panduit Corp. Terminals - Rectangular Connectors LCA8-14-L

Description
CONN TERM RECT LUG 8 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT LUG 8 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10579-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10579-ND
Terminals - Rectangular Connectors 298-10579-ND
CONN TERM RECT LUG 8 AWG #1/4

CONN TERM RECT LUG 8 AWG #1/4

Buy Now Datasheet
Copper Compression Lug, 1 #8 Hole, AWG, - LCA8-14-L - Heilind Electronics, Inc.
Wilmington, MA, United States
Copper Compression Lug, 1 #8 Hole, AWG,
LCA8-14-L
Copper Compression Lug, 1 #8 Hole, AWG, LCA8-14-L
Copper Compression Lug, 1 #8 Hole, AWG,

Copper Compression Lug, 1 #8 Hole, AWG,

Buy Now
COPPER LUG, 1 HOLE, #8 AWG, 1/4 BOLT - 70044028 - Allied Electronics, Inc.
Fort Worth, TX, USA
COPPER LUG, 1 HOLE, #8 AWG, 1/4 BOLT
70044028
COPPER LUG, 1 HOLE, #8 AWG, 1/4 BOLT 70044028
Code Conductor, One-Hole, Standard Barrel with Window Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Stranded Copper Conductors Type LCA Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies UL Listed and CSA Certified for wire range-taking capability when crimped with PANDUIT® Uni-Die(TM) Dieless Crimping Tools Tested by Telcordia - meets NEBS Level 3 American Bureau of Shipping Type Approved

Code Conductor, One-Hole, Standard Barrel with Window Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Stranded Copper Conductors
Type LCA

  • Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection
  • Inspection window to visually assure full conductor insertion
  • Tin plated to inhibit corrosion
  • UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies
  • UL Listed and CSA Certified for wire range-taking capability when crimped with PANDUIT® Uni-Die(TM) Dieless Crimping Tools
  • Tested by Telcordia - meets NEBS Level 3
  • American Bureau of Shipping Type Approved
Supplier's Site
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit - 13AC4726 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit
13AC4726
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit 13AC4726
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulation:Non InsulatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10579-ND LCA8-14-L 70044028 13AC4726
Product Name Terminals - Rectangular Connectors Copper Compression Lug, 1 #8 Hole, AWG, COPPER LUG, 1 HOLE, #8 AWG, 1/4 BOLT Terminal, Compression Lug, M6, 8Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1796903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details