Panduit Corp. Terminals - Rectangular Connectors LCA6-38F-L

Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19850-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19850-ND
Terminals - Rectangular Connectors 298-19850-ND
CONN TERM RECT TONG 6 AWG #3/8

CONN TERM RECT TONG 6 AWG #3/8

Buy Now Datasheet
Term, Deg Compression Lug, M10, 6Awg; Product Range Panduit - 52AH0812 - Newark, An Avnet Company
Chicago, IL, United States
Term, Deg Compression Lug, M10, 6Awg; Product Range Panduit
52AH0812
Term, Deg Compression Lug, M10, 6Awg; Product Range Panduit 52AH0812
TERM, DEG COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERM, DEG COMPRESSION LUG, M10, 6AWG; Product Range:Pan-Lug LCA-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-19850-ND 52AH0812
Product Name Terminals - Rectangular Connectors Term, Deg Compression Lug, M10, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details