CONN TERM RECT LUG 6 AWG #10
Copper Compression Lug, 1 #6 Hole, AWG,
TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-1406-ND | LCA6-10-L | 14AC0767 |
| Product Name | Terminals - Rectangular Connectors | Copper Compression Lug, 1 #6 Hole, AWG, | Terminal, Compression Lug, M5, 6Awg; Product Range Panduit |
| Terminal Type | Lug, Grounding | Wire Lug | Wire Lug |