Panduit Corp. Terminals - Rectangular Connectors LCA4-12-L

Description
CONN TERM RECT TONG 2-4 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2-4 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14667-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14667-ND
Terminals - Rectangular Connectors 298-14667-ND
CONN TERM RECT TONG 2-4 AWG #1/2

CONN TERM RECT TONG 2-4 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit - 72P1839 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
72P1839
Terminal, Compression Lug, M12, 2Awg; Product Range Panduit 72P1839
TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14667-ND 72P1839
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details