Panduit Corp. Terminals - Rectangular Connectors LCA4-10-L

Description
CONN TERM RECT TONG 2-4 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2-4 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11645-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11645-ND
Terminals - Rectangular Connectors 298-11645-ND
CONN TERM RECT TONG 2-4 AWG #10

CONN TERM RECT TONG 2-4 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit - 14AC0763 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit
14AC0763
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit 14AC0763
TERMINAL, COMPRESSION LUG, M5, 2AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 2AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11645-ND 14AC0763
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details