Panduit Corp. Terminals - Rectangular Connectors LCA4/0-38H-X

Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11644-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11644-ND
Terminals - Rectangular Connectors 298-11644-ND
CONN TERM RECT TONG 4/0 AWG #3/8

CONN TERM RECT TONG 4/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 4/0 Awg; Product Range Panduit - 40P2132 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4/0 Awg; Product Range Panduit
40P2132
Terminal, Compression Lug, M10, 4/0 Awg; Product Range Panduit 40P2132
TERMINAL, COMPRESSION LUG, M10, 4/0 AWG; Product Range:Pan-Lug LCA-H Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4/0 AWG; Product Range:Pan-Lug LCA-H Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11644-ND 40P2132
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 4/0 Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details