Panduit Corp. Terminals - Rectangular Connectors LCA2/0-14-X

Description
CONN TERM RECT TONG 2/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11630-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11630-ND
Terminals - Rectangular Connectors 298-11630-ND
CONN TERM RECT TONG 2/0 AWG #1/4

CONN TERM RECT TONG 2/0 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit - 81C9652 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit
81C9652
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit 81C9652
TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11630-ND 81C9652
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Quick Fit .250
Specs
Material Brass
View Details