Panduit Corp. Terminals - Rectangular Connectors LCA10-10F-L

Description
CONN TERM RECT TONG 10-14AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 10-14AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11622-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11622-ND
Terminals - Rectangular Connectors 298-11622-ND
CONN TERM RECT TONG 10-14AWG #10

CONN TERM RECT TONG 10-14AWG #10

Buy Now Datasheet
Terminal, Compression Lug, #10, 10Awg; Product Range Panduit - 72AC7907 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, #10, 10Awg; Product Range Panduit
72AC7907
Terminal, Compression Lug, #10, 10Awg; Product Range Panduit 72AC7907
TERMINAL, COMPRESSION LUG, #10, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, #10, 10AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11622-ND 72AC7907
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, #10, 10Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data