Panduit Corp. Terminals - Rectangular Connectors LCA1-38-E

Description
CONN TERM RECT LUG 1 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT LUG 1 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-1386-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-1386-ND
Terminals - Rectangular Connectors 298-1386-ND
CONN TERM RECT LUG 1 AWG #3/8

CONN TERM RECT LUG 1 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 1Awg; Product Range Panduit - 90B7381 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1Awg; Product Range Panduit
90B7381
Terminal, Compression Lug, M10, 1Awg; Product Range Panduit 90B7381
TERMINAL, COMPRESSION LUG, M10, 1AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1AWG; Product Range:LCA Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-1386-ND 90B7381
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 1Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers