Panduit Corp. Terminals - Rectangular Connectors LCA1/0-12-X

Description
CONN TERM RECT LUG 1/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT LUG 1/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-10567-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-10567-ND
Terminals - Rectangular Connectors 298-10567-ND
CONN TERM RECT LUG 1/0 AWG #1/2

CONN TERM RECT LUG 1/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 1/0 Awg; Product Range Panduit - 91B1520 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 1/0 Awg; Product Range Panduit
91B1520
Terminal, Compression Lug, M12, 1/0 Awg; Product Range Panduit 91B1520
TERMINAL, COMPRESSION LUG, M12, 1/0 AWG; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 1/0 AWG; Product Range:Pan-Lug LCA Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet
COPPER LUG, 1 HOLE, 1/0 AWG, 1/2 BOLT - 70044773 - Allied Electronics, Inc.
Fort Worth, TX, USA
COPPER LUG, 1 HOLE, 1/0 AWG, 1/2 BOLT
70044773
COPPER LUG, 1 HOLE, 1/0 AWG, 1/2 BOLT 70044773
PANDUIT's reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Stranded Copper Conductors Type LCA Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies UL Listed and CSA Certified for wire range-taking capability when crimped with PANDUIT® Uni-Die(TM) Dieless Crimping Tools Tested by Telcordia - meets NEBS Level 3 American Bureau of Shipping Type Approved

PANDUIT's reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Stranded Copper Conductors
Type LCA

  • Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection
  • Inspection window to visually assure full conductor insertion
  • Tin plated to inhibit corrosion
  • UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies
  • UL Listed and CSA Certified for wire range-taking capability when crimped with PANDUIT® Uni-Die(TM) Dieless Crimping Tools
  • Tested by Telcordia - meets NEBS Level 3
  • American Bureau of Shipping Type Approved
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10567-ND 91B1520 70044773
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 1/0 Awg; Product Range Panduit COPPER LUG, 1 HOLE, 1/0 AWG, 1/2 BOLT
Terminal Type Lug, Grounding Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details