Panduit Corp. Terminals - Rectangular Connectors LAM2B350-12-3Y

Description
CONN TERM RECT LUG 6 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14626-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14626-ND
Terminals - Rectangular Connectors 298-14626-ND
CONN TERM RECT LUG 6 AWG #1/2

CONN TERM RECT LUG 6 AWG #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals Alum Mechanical Lug 2H 2 Barre

Terminals Alum Mechanical Lug 2H 2 Barre

Buy Now Datasheet
Terminal, Mechanical Lug, M12, 6Awg; Product Range Panduit - 72K8812 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, M12, 6Awg; Product Range Panduit
72K8812
Terminal, Mechanical Lug, M12, 6Awg; Product Range Panduit 72K8812
TERMINAL, MECHANICAL LUG, M12, 6AWG; Product Range:Pan-Lug LAM2B Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, M12, 6AWG; Product Range:Pan-Lug LAM2B Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14626-ND LAM2B350-12-3Y 72K8812
Product Name Terminals - Rectangular Connectors Terminals Terminal, Mechanical Lug, M12, 6Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details