Panduit Corp. Terminals - Rectangular Connectors LAA2-38-X

Description
CONN TERM RECT TONG 2 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14607-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14607-ND
Terminals - Rectangular Connectors 298-14607-ND
CONN TERM RECT TONG 2 AWG #3/8

CONN TERM RECT TONG 2 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit - 52AH0703 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit
52AH0703
Terminal, Compression Lug, M10, 2Awg; Product Range Panduit 52AH0703
TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LAA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2AWG; Product Range:Pan-Lug LAA Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
LAA2-38-X
Terminals LAA2-38-X
Terminals Alum Comp Lug 1 Hole #2 AWG

Terminals Alum Comp Lug 1 Hole #2 AWG

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14607-ND 52AH0703 LAA2-38-X
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 2Awg; Product Range Panduit Terminals
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - Wire to Board Connectors - 36-1500-ND - DigiKey
Specs
Terminal Type Through Board
Material Beryllium Copper
View Details