Panduit Corp. Cable Supports and Fasteners JP2UF100-L20

Description
"Cable Support, J-Hook Black Fastener 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Cable Support, J-Hook Black Fastener 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14581-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14581-ND
Cable Supports and Fasteners 298-14581-ND
"Cable Support, J-Hook Black Fastener 2.000"" (50.80mm)"

"Cable Support, J-Hook Black Fastener 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire and Cable Clips
Product Number 298-14581-ND
Product Name Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221054 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Clamp - 7623 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2538566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details