Panduit Corp. Cable Ties and Zip Ties IT965-C0

Description
"Cable Tie, Parallel Black 2.56"" (65.00mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 2.56"" (65.00mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13711-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13711-ND
Cable Ties and Zip Ties 298-13711-ND
"Cable Tie, Parallel Black 2.56"" (65.00mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"

"Cable Tie, Parallel Black 2.56"" (65.00mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"

Buy Now Datasheet
Cable Tie, Belt, Outdoor, Pk100; Cable Tie Material Panduit - 24M2999 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Belt, Outdoor, Pk100; Cable Tie Material Panduit
24M2999
Cable Tie, Belt, Outdoor, Pk100; Cable Tie Material Panduit 24M2999
CABLE TIE, BELT, OUTDOOR, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:257mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:24lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BELT, OUTDOOR, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:257mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:24lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13711-ND 24M2999
Product Name Cable Ties and Zip Ties Cable Tie, Belt, Outdoor, Pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 2-2530591-0 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details