Panduit Corp. Cable Ties and Zip Ties IT9115-CUV5A

Description
"Cable Tie, Parallel Green 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Green 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13708-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13708-ND
Cable Ties and Zip Ties 298-13708-ND
"Cable Tie, Parallel Green 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"

"Cable Tie, Parallel Green 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"

Buy Now Datasheet
Cable Tie, Wide, Green; Cable Tie Material Panduit - 24M2996 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Wide, Green; Cable Tie Material Panduit
24M2996
Cable Tie, Wide, Green; Cable Tie Material Panduit 24M2996
CABLE TIE, WIDE, GREEN; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Green; Cable Tie Length:389mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:115mm; Minimum Loop Tensile Strength:124lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, WIDE, GREEN; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Green; Cable Tie Length:389mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:115mm; Minimum Loop Tensile Strength:124lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13708-ND 24M2996
Product Name Cable Ties and Zip Ties Cable Tie, Wide, Green; Cable Tie Material Panduit
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details