Panduit Corp. Cable Ties and Zip Ties IT9115-CUV2A

Description
"Cable Tie, Parallel Red 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Red 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - IT9115-CUV2A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
IT9115-CUV2A-ND
Cable Ties and Zip Ties IT9115-CUV2A-ND
"Cable Tie, Parallel Red 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"

"Cable Tie, Parallel Red 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"

Buy Now Datasheet
Cable Tie, 389Mm, Nylon 6.6, 124Lb, Red; Cable Tie Material Panduit - 61AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 389Mm, Nylon 6.6, 124Lb, Red; Cable Tie Material Panduit
61AC7768
Cable Tie, 389Mm, Nylon 6.6, 124Lb, Red; Cable Tie Material Panduit 61AC7768
CABLE TIE, 389MM, NYLON 6.6, 124LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:389mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:115mm; Minimum Loop Tensile Strength:124lb; Cable RoHS Compliant: Yes

CABLE TIE, 389MM, NYLON 6.6, 124LB, RED; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:389mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:115mm; Minimum Loop Tensile Strength:124lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number IT9115-CUV2A-ND 61AC7768
Product Name Cable Ties and Zip Ties Cable Tie, 389Mm, Nylon 6.6, 124Lb, Red; Cable Tie Material Panduit
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details