Panduit Corp. Cable Ties and Zip Ties IT9115-CUV16B

Description
"Cable Tie, Parallel Pink 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Pink 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - IT9115-CUV16B-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
IT9115-CUV16B-ND
Cable Ties and Zip Ties IT9115-CUV16B-ND
"Cable Tie, Parallel Pink 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"

"Cable Tie, Parallel Pink 4.53"" (115.06mm) 0.350"" (8.89mm) 124 lbs (56.25 kg)"

Buy Now Datasheet
Cable Tie, 389Mm, Nylon 6.6, 124Lb, Pink; Cable Tie Material Panduit - 61AC7766 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 389Mm, Nylon 6.6, 124Lb, Pink; Cable Tie Material Panduit
61AC7766
Cable Tie, 389Mm, Nylon 6.6, 124Lb, Pink; Cable Tie Material Panduit 61AC7766
CABLE TIE, 389MM, NYLON 6.6, 124LB, PINK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Pink; Cable Tie Length:389mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:115mm; Minimum Loop Tensile Strength:124lb; CableRoHS Compliant: Yes

CABLE TIE, 389MM, NYLON 6.6, 124LB, PINK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Pink; Cable Tie Length:389mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:115mm; Minimum Loop Tensile Strength:124lb; CableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number IT9115-CUV16B-ND 61AC7766
Product Name Cable Ties and Zip Ties Cable Tie, 389Mm, Nylon 6.6, 124Lb, Pink; Cable Tie Material Panduit
Color Pink
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details