Panduit Corp. Cable Ties and Zip Ties ILT6LH-C0

Description
"Cable Tie, Parallel Black 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-21723-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-21723-ND
Cable Ties and Zip Ties 298-21723-ND
"Cable Tie, Parallel Black 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Cable Tie, Parallel Black 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 538Mm, Nylon 6.6, 120Lb; Cable Tie Material Panduit - 66H0320 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 538Mm, Nylon 6.6, 120Lb; Cable Tie Material Panduit
66H0320
Cable Tie, 538Mm, Nylon 6.6, 120Lb; Cable Tie Material Panduit 66H0320
CABLE TIE, 538MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIE, 538MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:152.4mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-21723-ND 66H0320
Product Name Cable Ties and Zip Ties Cable Tie, 538Mm, Nylon 6.6, 120Lb; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details