Panduit Corp. Cable Ties and Zip Ties ILT3S-C0

Description
"Cable Tie, Parallel Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-21716-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-21716-ND
Cable Ties and Zip Ties 298-21716-ND
"Cable Tie, Parallel Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Cable Tie, Parallel Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Belt, Outdoor, Pk100; Cable Tie Material Panduit - 31M5165 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Belt, Outdoor, Pk100; Cable Tie Material Panduit
31M5165
Cable Tie, Belt, Outdoor, Pk100; Cable Tie Material Panduit 31M5165
CABLE TIE, BELT, OUTDOOR, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie Type:In-Line;RoHS Compliant: Yes

CABLE TIE, BELT, OUTDOOR, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:292mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie Type:In-Line;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-21716-ND 31M5165
Product Name Cable Ties and Zip Ties Cable Tie, Belt, Outdoor, Pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-191 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details