Panduit Corp. Between Series Adapter Cables ICD44T1NTL2M

Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 298-13307-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
298-13307-ND
Between Series Adapter Cables 298-13307-ND
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)

Cable Assembly Circular 04 pos Female to RJ45, 8p4c 6.56' (2.00m)

Buy Now Datasheet
Sensor Cord, Rj45 Plug-M12 Rcpt, 6.6 ; Connector Type A Panduit - 82AH0860 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rj45 Plug-M12 Rcpt, 6.6 ; Connector Type A Panduit
82AH0860
Sensor Cord, Rj45 Plug-M12 Rcpt, 6.6 ; Connector Type A Panduit 82AH0860
SENSOR CORD, RJ45 PLUG-M12 RCPT, 6.6 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, RJ45 PLUG-M12 RCPT, 6.6 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Receptacle; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Between Series Adapter Cables - ICD44T1NTL2M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
ICD44T1NTL2M
Cable Assemblies - Between Series Adapter Cables ICD44T1NTL2M
CBL ASSY CIRC 4P F TO RJ45 6.56'

CBL ASSY CIRC 4P F TO RJ45 6.56'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-13307-ND 82AH0860 ICD44T1NTL2M
Product Name Between Series Adapter Cables Sensor Cord, Rj45 Plug-M12 Rcpt, 6.6 ; Connector Type A Panduit Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
ix Industrial IO Cable Assembly - NDHN4A2AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
4 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1082845-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details