Panduit Corp. Between Series Adapter Cables ICD44T1NTL1M

Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 298-13306-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
298-13306-ND
Between Series Adapter Cables 298-13306-ND
Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m)

Cable Assembly Circular 04 pos Female to RJ45, 8p4c 3.28' (1.00m)

Buy Now Datasheet
Sensor Cord, Rj45 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit - 82AH0859 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rj45 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit
82AH0859
Sensor Cord, Rj45 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit 82AH0859
SENSOR CORD, RJ45 PLUG-M12 RCPT, 3.3 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Bulkhead Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, RJ45 PLUG-M12 RCPT, 3.3 ; Connector Type A:RJ45 Plug; Connector Type B:M12 Bulkhead Receptacle; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Electrical Cable/Wire - 93403879 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
93403879
Electrical Cable/Wire 93403879
(PRICE/PC) INDUSTRIALNET CORDSET - M12 BULKHEAD FEMALE D-CODE, RJ45 PLUG, STP, TPE JACKET, TEAL, 1M. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PC) INDUSTRIALNET CORDSET - M12 BULKHEAD FEMALE D-CODE, RJ45 PLUG, STP, TPE JACKET, TEAL, 1M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - Between Series Adapter Cables - ICD44T1NTL1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
ICD44T1NTL1M
Cable Assemblies - Between Series Adapter Cables ICD44T1NTL1M
CBL ASSY CIRC 4P F TO RJ45 3.28'

CBL ASSY CIRC 4P F TO RJ45 3.28'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-13306-ND 82AH0859 93403879 ICD44T1NTL1M
Product Name Between Series Adapter Cables Sensor Cord, Rj45 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit Electrical Cable/Wire Cable Assemblies - Between Series Adapter Cables
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NA800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details