Panduit Corp. Circular Cable Assemblies ICD35T1NTL5M

Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-ICD35T1NTL5M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-ICD35T1NTL5M-ND
Circular Cable Assemblies 298-ICD35T1NTL5M-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 16.4 ; Connector Type A Panduit - 82AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 16.4 ; Connector Type A Panduit
82AH0858
Sensor Cord, 4P M12 Rcpt-Free End, 16.4 ; Connector Type A Panduit 82AH0858
SENSOR CORD, 4P M12 RCPT-FREE END, 16.4 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 16.4 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - ICD35T1NTL5M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD35T1NTL5M
Cable Assemblies - Circular Cable Assemblies ICD35T1NTL5M
CBL CIRC 4POS FEM TO WIRE 16.4'

CBL CIRC 4POS FEM TO WIRE 16.4'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICD35T1NTL5M-ND 82AH0858 ICD35T1NTL5M
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 16.4 ; Connector Type A Panduit Cable Assemblies - Circular Cable Assemblies
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21068F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details