Cable Assembly 3.28' (1.00m)
SENSOR CORD, 4P M12 RCPT-FREE END, 3.3 ; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes
CBL CIRC 4POS FEM TO WIRE 3.28'
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-ICD35T1NTL1M-ND | 82AH0856 | ICD35T1NTL1M |
| Product Name | Circular Cable Assemblies | Sensor Cord, 4P M12 Rcpt-Free End, 3.3 ; Connector Type A Panduit | Cable Assemblies - Circular Cable Assemblies |
| Application | LAN / Ethernet; Networking |