Panduit Corp. Between Series Adapter Cables ICD14T1NTL5M

Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 298-13359-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
298-13359-ND
Between Series Adapter Cables 298-13359-ND
Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Cable Assembly Circular 04 pos Male to RJ45, 8p4c 16.40' (5.00m)

Buy Now Datasheet
Cable Assemblies - Between Series Adapter Cables - ICD14T1NTL5M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
ICD14T1NTL5M
Cable Assemblies - Between Series Adapter Cables ICD14T1NTL5M
CBL ASSY CIRC 4P M TO RJ45 16.4"

CBL ASSY CIRC 4P M TO RJ45 16.4"

Supplier's Site
Sensor Cord, M12 4P-Rj45 Plug 8P, 16.4Ft; Connector Type A Panduit - 82AH0843 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 4P-Rj45 Plug 8P, 16.4Ft; Connector Type A Panduit
82AH0843
Sensor Cord, M12 4P-Rj45 Plug 8P, 16.4Ft; Connector Type A Panduit 82AH0843
SENSOR CORD, M12 4P-RJ45 PLUG 8P, 16.4FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, M12 4P-RJ45 PLUG 8P, 16.4FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:-; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-13359-ND ICD14T1NTL5M 82AH0843
Product Name Between Series Adapter Cables Cable Assemblies - Between Series Adapter Cables Sensor Cord, M12 4P-Rj45 Plug 8P, 16.4Ft; Connector Type A Panduit
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products