Panduit Corp. Circular Cable Assemblies ICD13T1NTL1M

Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet
Description
Cable Assembly 3.28' (1.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 298-ICD13T1NTL1M-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
298-ICD13T1NTL1M-ND
Circular Cable Assemblies 298-ICD13T1NTL1M-ND
Cable Assembly 3.28' (1.00m)

Cable Assembly 3.28' (1.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - ICD13T1NTL1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
ICD13T1NTL1M
Cable Assemblies - Circular Cable Assemblies ICD13T1NTL1M
CBL 4POS MALE TO FMALE 3.28'

CBL 4POS MALE TO FMALE 3.28'

Supplier's Site
Sensor Cord, 4P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit - 82AH0840 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit
82AH0840
Sensor Cord, 4P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit 82AH0840
SENSOR CORD, 4P M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-M12 RCPT, 3.3 ; Connector Type A:M12 Plug; Connector Type B:M12 Receptacle; No. of Positions:4 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:IndustrialNet Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 298-ICD13T1NTL1M-ND ICD13T1NTL1M 82AH0840
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Sensor Cord, 4P M12 Plug-M12 Rcpt, 3.3 ; Connector Type A Panduit
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data